Intel Corporation 32-bit 166MHz Embedded Microprocessor MPU 21281DB

Description
32-BIT, 166MHz, RISC PROCESSOR, PQFP144, TQFP-144 Product overview: 21281DB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-21281DB can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-BIT, 166MHz, RISC PROCESSOR, PQFP144, TQFP-144 Product overview: 21281DB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-21281DB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 166MHz Embedded Microprocessor MPU - 694-21281DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 166MHz Embedded Microprocessor MPU
694-21281DB
32-bit 166MHz Embedded Microprocessor MPU 694-21281DB
32-BIT, 166MHz, RISC PROCESSOR, PQFP144, TQFP-144 Product overview: 21281DB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-21281DB can be used for catalog matching and distributor lookup.

32-BIT, 166MHz, RISC PROCESSOR, PQFP144, TQFP-144 Product overview: 21281DB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 166MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-21281DB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - 21281DB - 052320-21281DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 21281DB
052320-21281DB
Embedded - Embedded - Microprocessors - 21281DB 052320-21281DB
Manufacturer: Intel Win Source Part Number: 052320-21281DB Packaging: Tray Graphics Acceleration: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 144-TQFP (20x20) Speed(Frequency): 166MHz Security Package / Case: 144-TQFP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 052320-21281DB
Packaging: Tray
Graphics Acceleration: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 144-TQFP (20x20)
Speed(Frequency): 166MHz
Security Package / Case: 144-TQFP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Microprocessors - 21281DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
21281DB
Microprocessors 21281DB
Microprocessor IC SA-110 166MHz 144-TQFP (20x20)

Microprocessor IC SA-110 166MHz 144-TQFP (20x20)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - 21281DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
21281DB
Integrated Circuits (ICs) - Embedded - Microprocessors 21281DB
IC MPU SA-110 166MHZ 144TQFP

IC MPU SA-110 166MHZ 144TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-21281DB 052320-21281DB 21281DB 21281DB
Product Name 32-bit 166MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - 21281DB Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit
Supply Voltage 1.65
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 25PPC750CX-DP20-3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details