Integrated Device Technology Logic - Logic - Flip Flops - IDT74FCT823ATSOG8 IDT74FCT823ATSOG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776642-IDT74FCT823AT SOG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 300pF Current - Quiescent: 1mA Input Capacitance: 6pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776642-IDT74FCT823AT SOG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 300pF Current - Quiescent: 1mA Input Capacitance: 6pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74FCT823ATSOG8
776642-IDT74FCT823ATSOG8
Logic - Logic - Flip Flops - IDT74FCT823ATSOG8 776642-IDT74FCT823ATSOG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776642-IDT74FCT823AT SOG8 Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 20ns @ 5V, 300pF Current - Quiescent: 1mA Input Capacitance: 6pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776642-IDT74FCT823ATSOG8
Series: 74FCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 300pF
Current - Quiescent: 1mA
Input Capacitance: 6pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 776642-IDT74FCT823ATSOG8
Product Name Logic - Logic - Flip Flops - IDT74FCT823ATSOG8
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 20 ns
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 54FCT574TLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Flip Flops - 74HCT174DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers