Integrated Device Technology Logic - Logic - Flip Flops - IDT74FCT574D IDT74FCT574D

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185047-IDT74FCT574D Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185047-IDT74FCT574D Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74FCT574D
1185047-IDT74FCT574D
Logic - Logic - Flip Flops - IDT74FCT574D 1185047-IDT74FCT574D
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1185047-IDT74FCT574D Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1185047-IDT74FCT574D
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1185047-IDT74FCT574D
Product Name Logic - Logic - Flip Flops - IDT74FCT574D
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74DP,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
9 suppliers
Logic - Flip Flops - 74AC11074DE4 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details