Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807DQI8 IDT74FCT3807DQI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 753615-IDT74FCT3807D QI8 Series: 74FCT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Frequency - Max: 166MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, TTL Part Status: Obsolete(EOL) Family Name: 74FCT3807 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): PI49FCT3807BQ; PI49FCT3807CQEX; PI49FCT3807QEX; Introduction Date: January 08, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 753615-IDT74FCT3807D QI8 Series: 74FCT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Frequency - Max: 166MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, TTL Part Status: Obsolete(EOL) Family Name: 74FCT3807 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): PI49FCT3807BQ; PI49FCT3807CQEX; PI49FCT3807QEX; Introduction Date: January 08, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807DQI8
753615-IDT74FCT3807DQI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807DQI8 753615-IDT74FCT3807DQI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 753615-IDT74FCT3807D QI8 Series: 74FCT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Frequency - Max: 166MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, TTL Part Status: Obsolete(EOL) Family Name: 74FCT3807 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): PI49FCT3807BQ; PI49FCT3807CQEX; PI49FCT3807QEX; Introduction Date: January 08, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 753615-IDT74FCT3807DQI8
Series: 74FCT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Frequency - Max: 166MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: CMOS, TTL
Part Status: Obsolete(EOL)
Family Name: 74FCT3807
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): PI49FCT3807BQ; PI49FCT3807CQEX; PI49FCT3807QEX;
Introduction Date: January 08, 2002
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 753615-IDT74FCT3807DQI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807DQI8
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF41020BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 18000 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2304SXC-2-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
CDCE937-Q1 Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers