Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT163344CPAG IDT74FCT163344CPAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 134034-IDT74FCT16334 4CPAG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 8mA, 24mA Number of Elements: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 134034-IDT74FCT16334 4CPAG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 8mA, 24mA Number of Elements: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT163344CPAG - 134034-IDT74FCT163344CPAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT163344CPAG
134034-IDT74FCT163344CPAG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT163344CPAG 134034-IDT74FCT163344CPAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 134034-IDT74FCT16334 4CPAG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Address Driver Output Type: Push-Pull Current - Output High, Low: 8mA, 24mA Number of Elements: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 134034-IDT74FCT163344CPAG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Address Driver
Output Type: Push-Pull
Current - Output High, Low: 8mA, 24mA
Number of Elements: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 134034-IDT74FCT163344CPAG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT163344CPAG
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB - 874161-ICL3232EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details