Integrated Device Technology Integrated Circuits(ICs) IDT74FCT162374CTPV

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281948-IDT74FCT16237 4CTPV Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281948-IDT74FCT16237 4CTPV Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 281948-IDT74FCT162374CTPV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
281948-IDT74FCT162374CTPV
Integrated Circuits(ICs) 281948-IDT74FCT162374CTPV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 281948-IDT74FCT16237 4CTPV Category: Integrated Circuits(ICs) Family: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 281948-IDT74FCT162374CTPV
Category: Integrated Circuits(ICs)
Family: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 281948-IDT74FCT162374CTPV
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 1727-74HCS596BQ-Q100XTR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
 - 25S10PC - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; PDIP; Other; PDIP16
View Details
4 suppliers
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers