Integrated Device Technology Logic - Logic - FIFOs Memory - IDT7204L50P IDT7204L50P

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205097-IDT7204L50P Packaging: Tube/Rail Mounting: Through Hole Data Rate: 15MHz Memory Size: 36K (4K x 9) Access Time: 50ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205097-IDT7204L50P Packaging: Tube/Rail Mounting: Through Hole Data Rate: 15MHz Memory Size: 36K (4K x 9) Access Time: 50ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7204L50P - 205097-IDT7204L50P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7204L50P
205097-IDT7204L50P
Logic - Logic - FIFOs Memory - IDT7204L50P 205097-IDT7204L50P
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205097-IDT7204L50P Packaging: Tube/Rail Mounting: Through Hole Data Rate: 15MHz Memory Size: 36K (4K x 9) Access Time: 50ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205097-IDT7204L50P
Packaging: Tube/Rail
Mounting: Through Hole
Data Rate: 15MHz
Memory Size: 36K (4K x 9)
Access Time: 50ns
Current - Supply (Max): 120mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 205097-IDT7204L50P
Product Name Logic - Logic - FIFOs Memory - IDT7204L50P
Memory Category FIFO
Data Rate 15 MHz
Access Time 50 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 51-35161Z01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers