Rochester Electronics Logic - Logic - FIFOs Memory - AM7202A-25RC AM7202A-25RC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911370-AM7202A-25RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 28.5MHz 25ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911370-AM7202A-25RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 28.5MHz 25ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - AM7202A-25RC - 911370-AM7202A-25RC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - AM7202A-25RC
911370-AM7202A-25RC
Logic - Logic - FIFOs Memory - AM7202A-25RC 911370-AM7202A-25RC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911370-AM7202A-25RC Operating Temperature Range: 0°C ~ 70°C Features: Asynchronous FIFO 1K x 9 Uni-Directional 28.5MHz 25ns 28-PDIP Package: Bulk Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911370-AM7202A-25RC
Operating Temperature Range: 0°C ~ 70°C
Features: Asynchronous FIFO 1K x 9 Uni-Directional 28.5MHz 25ns 28-PDIP
Package: Bulk
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - AM7202A-25RC - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
AM7202A-25RC
Logic - FIFOs Memory AM7202A-25RC
FIFO, 1KX9, 25NS, ASYNCHRONOUS

FIFO, 1KX9, 25NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 911370-AM7202A-25RC AM7202A-25RC
Product Name Logic - Logic - FIFOs Memory - AM7202A-25RC Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers