Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - IDT5V5218PGGI8 IDT5V5218PGGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776512-IDT5V5218PGGI 8 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Half Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776512-IDT5V5218PGGI 8 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Half Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - IDT5V5218PGGI8 - 776512-IDT5V5218PGGI8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - IDT5V5218PGGI8
776512-IDT5V5218PGGI8
Interface - Interface - Drivers, Receivers, Transceivers - IDT5V5218PGGI8 776512-IDT5V5218PGGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776512-IDT5V5218PGGI 8 Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Half Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776512-IDT5V5218PGGI8
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Half
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 776512-IDT5V5218PGGI8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - IDT5V5218PGGI8
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Modems - ICs and Modules - SI2433-F-FTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers