Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT245ATDB IDT54FCT245ATDB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183973-IDT54FCT245A TDB Family Name: 54FCT245 Manufacturer Homepage: www.idt.com Alternative Parts (Cross-Reference): CY54FCT245ATDMB; 5962-9221403MRA; CY54FCT245CTDMB; Introduction Date: August 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183973-IDT54FCT245A TDB Family Name: 54FCT245 Manufacturer Homepage: www.idt.com Alternative Parts (Cross-Reference): CY54FCT245ATDMB; 5962-9221403MRA; CY54FCT245CTDMB; Introduction Date: August 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT245ATDB - 1183973-IDT54FCT245ATDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT245ATDB
1183973-IDT54FCT245ATDB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT245ATDB 1183973-IDT54FCT245ATDB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183973-IDT54FCT245A TDB Family Name: 54FCT245 Manufacturer Homepage: www.idt.com Alternative Parts (Cross-Reference): CY54FCT245ATDMB; 5962-9221403MRA; CY54FCT245CTDMB; Introduction Date: August 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183973-IDT54FCT245ATDB
Family Name: 54FCT245
Manufacturer Homepage: www.idt.com
Alternative Parts (Cross-Reference): CY54FCT245ATDMB; 5962-9221403MRA; CY54FCT245CTDMB;
Introduction Date: August 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1183973-IDT54FCT245ATDB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT245ATDB
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details