Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9148F-02 ICS9148F-02

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183776-ICS9148F-02 Packaging: Tube Mounting Style: SMD Frequency - Max: 66.6MHz Input: Clock, Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Memory, SDRAM Categories: Integrated Circuits Supplier Device Package: 48-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ICS9148-02 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183776-ICS9148F-02 Packaging: Tube Mounting Style: SMD Frequency - Max: 66.6MHz Input: Clock, Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Memory, SDRAM Categories: Integrated Circuits Supplier Device Package: 48-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ICS9148-02 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9148F-02
1183776-ICS9148F-02
Clock/Timing - Clock/Timing - Application Specific - ICS9148F-02 1183776-ICS9148F-02
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183776-ICS9148F-02 Packaging: Tube Mounting Style: SMD Frequency - Max: 66.6MHz Input: Clock, Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Memory, SDRAM Categories: Integrated Circuits Supplier Device Package: 48-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: ICS9148-02 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183776-ICS9148F-02
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 66.6MHz
Input: Clock, Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, Memory, SDRAM
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: ICS9148-02
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183776-ICS9148F-02
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9148F-02
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 728-ADF4217LBRU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers