Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S011BGILFT ICS853S011BGILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 710388-ICS853S011BGI LFT Manufacturer Homepage: www.idt.com Reference case: TSSOP Reference Date Code: 1451+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 710388-ICS853S011BGI LFT Manufacturer Homepage: www.idt.com Reference case: TSSOP Reference Date Code: 1451+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S011BGILFT
710388-ICS853S011BGILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S011BGILFT 710388-ICS853S011BGILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 710388-ICS853S011BGI LFT Manufacturer Homepage: www.idt.com Reference case: TSSOP Reference Date Code: 1451+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 710388-ICS853S011BGILFT
Manufacturer Homepage: www.idt.com
Reference case: TSSOP
Reference Date Code: 1451+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 710388-ICS853S011BGILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS853S011BGILFT
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4155BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers