Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8516FYI ICS8516FYI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183710-ICS8516FYI Packaging: Tray Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 700MHz Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ICS8516 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183710-ICS8516FYI Packaging: Tray Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 700MHz Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ICS8516 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8516FYI
1183710-ICS8516FYI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8516FYI 1183710-ICS8516FYI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183710-ICS8516FYI Packaging: Tray Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 700MHz Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: ICS8516 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183710-ICS8516FYI
Packaging: Tray
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 700MHz
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: ICS8516
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183710-ICS8516FYI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS8516FYI
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 19 MHz
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BPW - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
8 suppliers