Integrated Device Technology Linear - Linear - Video Processing - ICS660GI ICS660GI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776399-ICS660GI Packaging: Tube Type: Clock Generator Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Digital Video Mounting: SMD Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776399-ICS660GI Packaging: Tube Type: Clock Generator Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Digital Video Mounting: SMD Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - ICS660GI - 776399-ICS660GI - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - ICS660GI
776399-ICS660GI
Linear - Linear - Video Processing - ICS660GI 776399-ICS660GI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776399-ICS660GI Packaging: Tube Type: Clock Generator Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Digital Video Mounting: SMD Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776399-ICS660GI
Packaging: Tube
Type: Clock Generator
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Digital Video
Mounting: SMD
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Video Processor ICs
Product Number 776399-ICS660GI
Product Name Linear - Linear - Video Processing - ICS660GI
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 2153530 - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details
 - GS1524-CTDE3-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers