Semtech Corp. Integrated Circuits (ICs) - Linear - Video Processing GS1528-CTA

Description
Win Source Part Number: 1193981-GS1528-CTA Category: Integrated Circuits (ICs)>Linear - Video Processing Series: HD-LINX® II Package: Bulk Applications: Professional Video Standard Package: 250 Mounting: SMD (SMT) Function: Driver Voltage - Supply: 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Alternative Parts (Cross-Reference): GS1528CTA; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGS1528-CTA,215 6-GS1528-CTA RoHS Status: RoHS non-compliant Control Interface: Serial
Request a Quote Datasheet
Description
Win Source Part Number: 1193981-GS1528-CTA Category: Integrated Circuits (ICs)>Linear - Video Processing Series: HD-LINX® II Package: Bulk Applications: Professional Video Standard Package: 250 Mounting: SMD (SMT) Function: Driver Voltage - Supply: 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Alternative Parts (Cross-Reference): GS1528CTA; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGS1528-CTA,215 6-GS1528-CTA RoHS Status: RoHS non-compliant Control Interface: Serial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1193981-GS1528-CTA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1193981-GS1528-CTA
Integrated Circuits (ICs) - Linear - Video Processing 1193981-GS1528-CTA
Win Source Part Number: 1193981-GS1528-CTA Category: Integrated Circuits (ICs)>Linear - Video Processing Series: HD-LINX® II Package: Bulk Applications: Professional Video Standard Package: 250 Mounting: SMD (SMT) Function: Driver Voltage - Supply: 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Alternative Parts (Cross-Reference): GS1528CTA; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGS1528-CTA,215 6-GS1528-CTA RoHS Status: RoHS non-compliant Control Interface: Serial

Win Source Part Number: 1193981-GS1528-CTA
Category: Integrated Circuits (ICs)>Linear - Video Processing
Series: HD-LINX® II
Package: Bulk
Applications: Professional Video
Standard Package: 250
Mounting: SMD (SMT)
Function: Driver
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Alternative Parts (Cross-Reference): GS1528CTA;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Gennum
Other Names: GENGNMGS1528-CTA,2156-GS1528-CTA
RoHS Status: RoHS non-compliant
Control Interface: Serial

Buy Now Datasheet
Video Processing - GS1528-CTA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS1528-CTA
Video Processing GS1528-CTA
Video Driver IC Serial 8-SOIC Package

Video Driver IC Serial 8-SOIC Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs
Product Number 1193981-GS1528-CTA GS1528-CTA
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products