Integrated Device Technology Interface - Interface - Controllers - ICS1894K-32LFT ICS1894K-32LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068440-ICS1894K-32LF T Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN Exposed Pad (5x5) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068440-ICS1894K-32LF T Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN Exposed Pad (5x5) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ICS1894K-32LFT - 068440-ICS1894K-32LFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ICS1894K-32LFT
068440-ICS1894K-32LFT
Interface - Interface - Controllers - ICS1894K-32LFT 068440-ICS1894K-32LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068440-ICS1894K-32LF T Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN Exposed Pad (5x5) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068440-ICS1894K-32LFT
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-VFQFPN Exposed Pad (5x5)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 753-ICS1894K-32LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-ICS1894K-32LFT
Interface Transceiver IC 753-ICS1894K-32LFT
IC CONTROLLER ETHERNET 32VFQFPN Product overview: ICS1894K-32LFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ICS1894K-32LFT can be used for catalog matching and distributor lookup.

IC CONTROLLER ETHERNET 32VFQFPN Product overview: ICS1894K-32LFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ICS1894K-32LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 068440-ICS1894K-32LFT 753-ICS1894K-32LFT
Product Name Interface - Interface - Controllers - ICS1894K-32LFT Interface Transceiver IC
Supply Voltage Other; 3.14 V ~ 3.47 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-726 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1906238 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details