Integrated Device Technology Interface - Interface - Controllers - ICS1893CFLFT ICS1893CFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068437-ICS1893CFLFT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068437-ICS1893CFLFT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ICS1893CFLFT - 068437-ICS1893CFLFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ICS1893CFLFT
068437-ICS1893CFLFT
Interface - Interface - Controllers - ICS1893CFLFT 068437-ICS1893CFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068437-ICS1893CFLFT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068437-ICS1893CFLFT
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 753-ICS1893CFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-ICS1893CFLFT
Interface Transceiver IC 753-ICS1893CFLFT
IC CONTROLLER ETHERNET 48SSOP Product overview: ICS1893CFLFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ICS1893CFLFT can be used for catalog matching and distributor lookup.

IC CONTROLLER ETHERNET 48SSOP Product overview: ICS1893CFLFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ICS1893CFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 068437-ICS1893CFLFT 753-ICS1893CFLFT
Product Name Interface - Interface - Controllers - ICS1893CFLFT Interface Transceiver IC
Supply Voltage Other; 3.14 V ~ 3.47 V
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2418-A-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Ethernet Interface Ics - 419930 - RS Components, Ltd.
Specs
Technology SPI; Ethernet; Ieee 802.3u
Device Type Controller
Features RoHS
View Details