Integrated Device Technology Interface - Interface - Controllers - ICS1893BFT ICS1893BFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 101031-ICS1893BFT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 101031-ICS1893BFT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ICS1893BFT - 101031-ICS1893BFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ICS1893BFT
101031-ICS1893BFT
Interface - Interface - Controllers - ICS1893BFT 101031-ICS1893BFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 101031-ICS1893BFT Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 101031-ICS1893BFT
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 101031-ICS1893BFT
Product Name Interface - Interface - Controllers - ICS1893BFT
Supply Voltage Other; 3.14 V ~ 3.47 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Line Interface ICs - 1901174 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers