IC CONTROLLER ETHERNET 48SSOP Product overview: ICS1893BFLFT from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-ICS1893BFLFT can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068435-ICS1893BFLFT
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 753-ICS1893BFLFT | 068435-ICS1893BFLFT |
| Product Name | Interface Transceiver IC | Interface - Interface - Controllers - ICS1893BFLFT |
| Device Type | Transceiver |