Integrated Device Technology Interface - Interface - Controllers - ICS1893AF ICS1893AF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138719-ICS1893AF Packaging: Tube/Rail Protocol: Ethernet Standards: 10/100 Base-FX/T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138719-ICS1893AF Packaging: Tube/Rail Protocol: Ethernet Standards: 10/100 Base-FX/T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ICS1893AF - 138719-ICS1893AF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ICS1893AF
138719-ICS1893AF
Interface - Interface - Controllers - ICS1893AF 138719-ICS1893AF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138719-ICS1893AF Packaging: Tube/Rail Protocol: Ethernet Standards: 10/100 Base-FX/T/TX PHY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Purpose: Physical Layer Controller Supply Voltage - Operating: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 138719-ICS1893AF
Packaging: Tube/Rail
Protocol: Ethernet
Standards: 10/100 Base-FX/T/TX PHY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 138719-ICS1893AF
Product Name Interface - Interface - Controllers - ICS1893AF
Supply Voltage Other; 3.14 V ~ 3.47 V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface module - 289-179 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 722-SI2493-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers