Integrated Device Technology F2933NBGP

Description
The F2933 is a high-reliability, low-insertion loss, 50 ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105°C and wide supply voltage range of 2.7 - 5.5 VDC . Designed for high-power handling, the F2933 has a P1 dB as high as 36.5 dBm, supporting a peak operating power of 34 dBm in the through path and a hot switching power of 27 dBm into the terminated RF port. In addition to providing low-insertion loss, the F2933 also delivers high isolation and low distortion performance while providing a 50 ω termination to the unused RF ports. The F2933 uses a single positive supply voltage supporting three logic control pins using either 3.3 V or 1.8 V control logic.
Datasheet
Description
The F2933 is a high-reliability, low-insertion loss, 50 ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105°C and wide supply voltage range of 2.7 - 5.5 VDC . Designed for high-power handling, the F2933 has a P1 dB as high as 36.5 dBm, supporting a peak operating power of 34 dBm in the through path and a hot switching power of 27 dBm into the terminated RF port. In addition to providing low-insertion loss, the F2933 also delivers high isolation and low distortion performance while providing a 50 ω termination to the unused RF ports. The F2933 uses a single positive supply voltage supporting three logic control pins using either 3.3 V or 1.8 V control logic.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The F2933 is a high-reliability, low-insertion loss, 50 ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105°C and wide supply voltage range of 2.7 - 5.5 VDC . Designed for high-power handling, the F2933 has a P1 dB as high as 36.5 dBm, supporting a peak operating power of 34 dBm in the through path and a hot switching power of 27 dBm into the terminated RF port. In addition to providing low-insertion loss, the F2933 also delivers high isolation and low distortion performance while providing a 50 ω termination to the unused RF ports. The F2933 uses a single positive supply voltage supporting three logic control pins using either 3.3 V or 1.8 V control logic.

The F2933 is a high-reliability, low-insertion loss, 50 Ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105°C and wide supply voltage range of 2.7 - 5.5 VDC . Designed for high-power handling, the F2933 has a P1 dB as high as 36.5 dBm, supporting a peak operating power of 34 dBm in the through path and a hot switching power of 27 dBm into the terminated RF port. In addition to providing low-insertion loss, the F2933 also delivers high isolation and low distortion performance while providing a 50 Ω termination to the unused RF ports.

The F2933 uses a single positive supply voltage supporting three logic control pins using either 3.3 V or 1.8 V control logic.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Switches
Product Number F2933NBGP
Package Type Surface Mount; VFQFP-N 4 X 4 X 1.0 MM- NO LEAD
Frequency Range 50 to 8000 MHz
Insertion Loss -0.7300 dB
Isolation 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details