Integrated Device Technology Wideband Voltage Variable RF Attenuator F2250NLGK8

Description
The F2250 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 50 MHz to 6000 MHz. In addition to providing low insertion loss, the F2250 provides excellent linearity performance over its entire voltage control and attenuation range. The device uses a single positive supply voltage of 3.15 V to 5.25 V. Other features include the VMODE pin allowing either positive or negative voltage control slope vs attenuation and multi-directional operation meaning the RF input can be applied to either RF1 or RF2 pins. Control voltage ranges from 0 V to 2.8 V using either positive or negative control voltage slope.
Datasheet
Description
The F2250 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 50 MHz to 6000 MHz. In addition to providing low insertion loss, the F2250 provides excellent linearity performance over its entire voltage control and attenuation range. The device uses a single positive supply voltage of 3.15 V to 5.25 V. Other features include the VMODE pin allowing either positive or negative voltage control slope vs attenuation and multi-directional operation meaning the RF input can be applied to either RF1 or RF2 pins. Control voltage ranges from 0 V to 2.8 V using either positive or negative control voltage slope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband Voltage Variable RF Attenuator - F2250NLGK8 - Integrated Device Technology
San Jose, CA, USA
Wideband Voltage Variable RF Attenuator
F2250NLGK8
Wideband Voltage Variable RF Attenuator F2250NLGK8
The F2250 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 50 MHz to 6000 MHz. In addition to providing low insertion loss, the F2250 provides excellent linearity performance over its entire voltage control and attenuation range. The device uses a single positive supply voltage of 3.15 V to 5.25 V. Other features include the VMODE pin allowing either positive or negative voltage control slope vs attenuation and multi-directional operation meaning the RF input can be applied to either RF1 or RF2 pins. Control voltage ranges from 0 V to 2.8 V using either positive or negative control voltage slope.

The F2250 is a low insertion loss Voltage Variable RF Attenuator ( VVA ) covers a broad frequency range from 50 MHz to 6000 MHz. In addition to providing low insertion loss, the F2250 provides excellent linearity performance over its entire voltage control and attenuation range. The device uses a single positive supply voltage of 3.15 V to 5.25 V. Other features include the VMODE pin allowing either positive or negative voltage control slope vs attenuation and multi-directional operation meaning the RF input can be applied to either RF1 or RF2 pins. Control voltage ranges from 0 V to 2.8 V using either positive or negative control voltage slope.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Attenuators
Product Number F2250NLGK8
Product Name Wideband Voltage Variable RF Attenuator
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details