Integrated Device Technology Attenuators - F1956NBGI F1956NBGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 796680-F1956NBGI Package: 32-WFQFN Exposed Pad Tolerance: ±0.1dB Impedance: 50 Ohm Power (Watts): 1.5W Frequency Range: 0 ~ 4GHz Attenuation Value: 31.75dB Family Name: F1956 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): PE43701MLI-Z; PE43701MLI; HMC759LP3ETR; HMC759LP3E; Introduction Date: May 22, 2015 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 796680-F1956NBGI Package: 32-WFQFN Exposed Pad Tolerance: ±0.1dB Impedance: 50 Ohm Power (Watts): 1.5W Frequency Range: 0 ~ 4GHz Attenuation Value: 31.75dB Family Name: F1956 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): PE43701MLI-Z; PE43701MLI; HMC759LP3ETR; HMC759LP3E; Introduction Date: May 22, 2015 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - F1956NBGI
796680-F1956NBGI
Attenuators - F1956NBGI 796680-F1956NBGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 796680-F1956NBGI Package: 32-WFQFN Exposed Pad Tolerance: ±0.1dB Impedance: 50 Ohm Power (Watts): 1.5W Frequency Range: 0 ~ 4GHz Attenuation Value: 31.75dB Family Name: F1956 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): PE43701MLI-Z; PE43701MLI; HMC759LP3ETR; HMC759LP3E; Introduction Date: May 22, 2015 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 796680-F1956NBGI
Package: 32-WFQFN Exposed Pad
Tolerance: ±0.1dB
Impedance: 50 Ohm
Power (Watts): 1.5W
Frequency Range: 0 ~ 4GHz
Attenuation Value: 31.75dB
Family Name: F1956
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): PE43701MLI-Z; PE43701MLI; HMC759LP3ETR; HMC759LP3E;
Introduction Date: May 22, 2015
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 796680-F1956NBGI
Product Name Attenuators - F1956NBGI
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - RFSA3613 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details