Integrated Device Technology 6-bit 0.50dB Glitch-Free Digital Step Attenuator with Internal DC Blocks F1953NCGI8

Description
The IDT F1953 Digital-Step-Attenua tor featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion. In addition, it features internal DC blocking capacitors to reduce the system’s bill-of-materials.
Datasheet
Description
The IDT F1953 Digital-Step-Attenua tor featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion. In addition, it features internal DC blocking capacitors to reduce the system’s bill-of-materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-bit 0.50dB Glitch-Free Digital Step Attenuator with Internal DC Blocks - F1953NCGI8 - Integrated Device Technology
San Jose, CA, USA
6-bit 0.50dB Glitch-Free Digital Step Attenuator with Internal DC Blocks
F1953NCGI8
6-bit 0.50dB Glitch-Free Digital Step Attenuator with Internal DC Blocks F1953NCGI8
The IDT F1953 Digital-Step-Attenua tor featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion. In addition, it features internal DC blocking capacitors to reduce the system’s bill-of-materials.

The IDT F1953 Digital-Step-Attenuator featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion. In addition, it features internal DC blocking capacitors to reduce the system’s bill-of-materials.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Attenuators
Product Number F1953NCGI8
Product Name 6-bit 0.50dB Glitch-Free Digital Step Attenuator with Internal DC Blocks
Attenuator Type Variable; Digital
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20100124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details