Integrated Device Technology 6-bit 0.5 dB Glitch-Free Wideband Digital Step Attenuator F1912NCGI8

Description
The F1912 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 4mm x 4mm 20-pin package QFN package. The silicon design has very low insertion loss and low distortion (> +60 dBm IP3I .) The device has pinpoint accuracy and settles to final attenuation value within 400 nsec. Most importantly, the F1912 includes IDT ’s Glitch-FreeTM technology which results in low overshoot & ringing during MSB transitions
Datasheet
Description
The F1912 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 4mm x 4mm 20-pin package QFN package. The silicon design has very low insertion loss and low distortion (> +60 dBm IP3I .) The device has pinpoint accuracy and settles to final attenuation value within 400 nsec. Most importantly, the F1912 includes IDT ’s Glitch-FreeTM technology which results in low overshoot & ringing during MSB transitions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-bit 0.5 dB Glitch-Free Wideband Digital Step Attenuator - F1912NCGI8 - Integrated Device Technology
San Jose, CA, USA
6-bit 0.5 dB Glitch-Free Wideband Digital Step Attenuator
F1912NCGI8
6-bit 0.5 dB Glitch-Free Wideband Digital Step Attenuator F1912NCGI8
The F1912 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 4mm x 4mm 20-pin package QFN package. The silicon design has very low insertion loss and low distortion (> +60 dBm IP3I .) The device has pinpoint accuracy and settles to final attenuation value within 400 nsec. Most importantly, the F1912 includes IDT ’s Glitch-FreeTM technology which results in low overshoot & ringing during MSB transitions

The F1912 is part of a family of Glitch-FreeTM DSAs which offers very high reliability due to its monolithic silicon die construction in a compact 4mm x 4mm 20-pin package QFN package. The silicon design has very low insertion loss and low distortion (> +60 dBm IP3I .) The device has pinpoint accuracy and settles to final attenuation value within 400 nsec. Most importantly, the F1912 includes IDT ’s Glitch-FreeTM technology which results in low overshoot & ringing during MSB transitions

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Attenuators
Product Number F1912NCGI8
Product Name 6-bit 0.5 dB Glitch-Free Wideband Digital Step Attenuator
Attenuator Type Variable; Digital
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA2113TR13TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details