Integrated Device Technology Ultra-linear Single-channel Mixer for Rx Applications F1763NBGI8

Description
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)
Datasheet
Description
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-linear Single-channel Mixer for Rx Applications - F1763NBGI8 - Integrated Device Technology
San Jose, CA, USA
Ultra-linear Single-channel Mixer for Rx Applications
F1763NBGI8
Ultra-linear Single-channel Mixer for Rx Applications F1763NBGI8
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)

The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Mixers
Product Number F1763NBGI8
Product Name Ultra-linear Single-channel Mixer for Rx Applications
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 2312-CMD183C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 7500 to 13000 MHz
View Details
Rf Mixer - 861-SKY73083-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers
RF Mixers - 3157-ZX05-43MH-S+-ND - DigiKey
Specs
Package Type Module
RF 824 to 4200 MHz
View Details
2 suppliers
Balanced Mixers - NBM-6000-26000 - kTB Solutions
Specs
RF 6000 to 26000 MHz
LO 6000 to 26000 MHz
IF 0.0 to 10000 MHz
View Details