Integrated Device Technology Ultra-linear Single-channel Mixer for Rx Applications F1751NBGI8

Description
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)
Datasheet
Description
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-linear Single-channel Mixer for Rx Applications - F1751NBGI8 - Integrated Device Technology
San Jose, CA, USA
Ultra-linear Single-channel Mixer for Rx Applications
F1751NBGI8
Ultra-linear Single-channel Mixer for Rx Applications F1751NBGI8
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)

The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Mixers
Product Number F1751NBGI8
Product Name Ultra-linear Single-channel Mixer for Rx Applications
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

800 - 960 MHz MMIC Mixer - MH205A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 800 to 960 MHz
View Details
500-1500 MHz Quadrature Modulator - SKY73078-459LF - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 24-pin
RF 500 to 1500 MHz
View Details
6 suppliers
Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1000 MHz - ADE-12+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Balanced Mixers - NBM-2500-8000 - kTB Solutions
Specs
RF 2500 to 8000 MHz
LO 2500 to 8000 MHz
IF 0.0 to 4000 MHz
View Details