Integrated Device Technology Ultra-linear Single-channel Mixer for Rx Applications F1751NBGI

Description
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)
Datasheet
Description
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-linear Single-channel Mixer for Rx Applications - F1751NBGI - Integrated Device Technology
San Jose, CA, USA
Ultra-linear Single-channel Mixer for Rx Applications
F1751NBGI
Ultra-linear Single-channel Mixer for Rx Applications F1751NBGI
The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)

The IDT F1701, F1751, and F1763 are a pin-compatible series of RF to IF Single Channel Downconverting Mixers ideal for many Receiver (Rx) applications. These devices employ Zero-Distortion™ technology to practically eliminate the 3rd order intermodulation response. These devices feature high gain (~12 dB) and low noise figure in addition to outstanding Output IP3 (> +40 dBm)

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Mixers
Product Number F1751NBGI
Product Name Ultra-linear Single-channel Mixer for Rx Applications
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Reel
Operating Temperature -40 to ? C (-40 to ? F)
View Details
1700–2100 MHz High Linearity, Single Up/Downconversion Mixer - SKY73063 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 1700 to 2100 MHz
IF 100 MHz
View Details
Level 7, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz - ADE-1ASK+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Balanced Mixers - NBM-24000-40000 - kTB Solutions
Specs
RF 24000 to 40000 MHz
LO 24000 to 40000 MHz
IF 0.0 to 20000 MHz
View Details