Integrated Device Technology VersaMixer Wideband / Low-Power Dual Channel F1192NLGI8

Description
The F1192 offers maximum performance and flexibility at minimum power consumption. The unique and patented settable-gain feature allows it to be used in a very wide variety of radiocard applications, even allowing for dynamic adjustment of gain to maximize performance on the fly. The extremely wide RF and IF bandwidths are achieved with a fixed BOM with all internal matching. The device can function with as little as -6 dBm LO power and with independent channel shutdown modes for ease of integration into high order TDD MIMO systems.
Datasheet
Description
The F1192 offers maximum performance and flexibility at minimum power consumption. The unique and patented settable-gain feature allows it to be used in a very wide variety of radiocard applications, even allowing for dynamic adjustment of gain to maximize performance on the fly. The extremely wide RF and IF bandwidths are achieved with a fixed BOM with all internal matching. The device can function with as little as -6 dBm LO power and with independent channel shutdown modes for ease of integration into high order TDD MIMO systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VersaMixer Wideband / Low-Power Dual Channel - F1192NLGI8 - Integrated Device Technology
San Jose, CA, USA
VersaMixer Wideband / Low-Power Dual Channel
F1192NLGI8
VersaMixer Wideband / Low-Power Dual Channel F1192NLGI8
The F1192 offers maximum performance and flexibility at minimum power consumption. The unique and patented settable-gain feature allows it to be used in a very wide variety of radiocard applications, even allowing for dynamic adjustment of gain to maximize performance on the fly. The extremely wide RF and IF bandwidths are achieved with a fixed BOM with all internal matching. The device can function with as little as -6 dBm LO power and with independent channel shutdown modes for ease of integration into high order TDD MIMO systems.

The F1192 offers maximum performance and flexibility at minimum power consumption. The unique and patented settable-gain feature allows it to be used in a very wide variety of radiocard applications, even allowing for dynamic adjustment of gain to maximize performance on the fly. The extremely wide RF and IF bandwidths are achieved with a fixed BOM with all internal matching. The device can function with as little as -6 dBm LO power and with independent channel shutdown modes for ease of integration into high order TDD MIMO systems.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Mixers
Product Number F1192NLGI8
Product Name VersaMixer Wideband / Low-Power Dual Channel
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

1700 - 2000 MHz MMIC Mixer - MH1A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 1700 to 2000 MHz
View Details
390 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer for 2G/3G Base Station Transceiver Applications - SKY73085-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 390 to 500 MHz
IF 40 MHz
View Details
5 suppliers
Level 7, SMT Double Balanced Mixer, RF/LO Freq 1600 - 3500 MHz - ADE-35+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Balanced Mixers - NBM-25000-27500 - kTB Solutions
Specs
RF 25000 to 27500 MHz
LO 23000 to 24500 MHz
IF 1000 to 4000 MHz
View Details