The IDT F1162 dual channel device is designed to operate with a single 5V supply. It is optimized for operation in a Multi-carrier BaseStation Receiver for LTE and TDD RF bands from 2300 - 2700 MHz with either Side Injection. IF frequencies from 50 to 500 MHz are supported. Nominally, the device offers +43 dBm Output IP3 with 335 mA of ICC . Alternately one can adjust 4 resistor values and a toggle pin to run the device in low current mode with +38 dBm Output IP3 and 230 mA of ICC .
A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.
| Integrated Device Technology | |
|---|---|
| Product Category | RF Mixers |
| Product Number | F1162NBGI |
| Product Name | Dual RF to IF Downconverting Mixer for LTE |
| Package Type | Surface Mount; VFQFPN |