Integrated Device Technology RF to IF Dual Downconverting Mixer F1100NBGI8

Description
This device is part of a series of downconverting mixers covering all UTRA bands. The IDT F1100 dual channel device operates with a single 5V supply. It is optimized for operation in a Multi-carrier BaseStation Receiver for RF bands from 698 to 915 MHz with High Side Injection. IF frequencies from 150 to 450 MHz are supported. Nominally, the device offers +41 dBm Output IP3 with 350 mA of I CC . A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.
Datasheet
Description
This device is part of a series of downconverting mixers covering all UTRA bands. The IDT F1100 dual channel device operates with a single 5V supply. It is optimized for operation in a Multi-carrier BaseStation Receiver for RF bands from 698 to 915 MHz with High Side Injection. IF frequencies from 150 to 450 MHz are supported. Nominally, the device offers +41 dBm Output IP3 with 350 mA of I CC . A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF to IF Dual Downconverting Mixer - F1100NBGI8 - Integrated Device Technology
San Jose, CA, USA
RF to IF Dual Downconverting Mixer
F1100NBGI8
RF to IF Dual Downconverting Mixer F1100NBGI8
This device is part of a series of downconverting mixers covering all UTRA bands. The IDT F1100 dual channel device operates with a single 5V supply. It is optimized for operation in a Multi-carrier BaseStation Receiver for RF bands from 698 to 915 MHz with High Side Injection. IF frequencies from 150 to 450 MHz are supported. Nominally, the device offers +41 dBm Output IP3 with 350 mA of I CC . A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.

This device is part of a series of downconverting mixers covering all UTRA bands. The IDT F1100 dual channel device operates with a single 5V supply. It is optimized for operation in a Multi-carrier BaseStation Receiver for RF bands from 698 to 915 MHz with High Side Injection. IF frequencies from 150 to 450 MHz are supported. Nominally, the device offers +41 dBm Output IP3 with 350 mA of I CC .

A member of IDT ’s Zero-Distortion™ family, this RF to IF mixer reduces distortion for improved SNR while simultaneously reducing power consumption.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category RF Mixers
Product Number F1100NBGI8
Product Name RF to IF Dual Downconverting Mixer
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

16 - 26 GHz (Ku, K Band) Fundamental Mixer MMIC - CMD179C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 13 dBm
Intercept Point (IP3) 17 dBm
View Details
2 suppliers
Rf Mixer - 861-SKY73086-21 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 650 to 900 MHz
View Details
4 suppliers
RF Mixers - 3157-SRA-6+-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 8-DIP Module
RF 0.0030 to 100 MHz
View Details
Balanced Mixers - NBM-24000-40000 - kTB Solutions
Specs
RF 24000 to 40000 MHz
LO 24000 to 40000 MHz
IF 0.0 to 20000 MHz
View Details