Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 133510-DAC1403D160HW
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: Internal
Settling Time: 43ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±2.9, ±1.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 133510-DAC1403D160HW/C1,5 |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1403D160HW/C1,5 |
| Interface Type | Parallel; Parallel |