Integrated Device Technology Interface - Interface - Specialized - CA91L8260B-100CEV CA91L8260B-100CEV

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138439-CA91L8260B-10 0CEV Packaging: Tray Applications: Ethernet Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 420-TEPBGA (35x35) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138439-CA91L8260B-10 0CEV Packaging: Tray Applications: Ethernet Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 420-TEPBGA (35x35) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CA91L8260B-100CEV - 138439-CA91L8260B-100CEV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CA91L8260B-100CEV
138439-CA91L8260B-100CEV
Interface - Interface - Specialized - CA91L8260B-100CEV 138439-CA91L8260B-100CEV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138439-CA91L8260B-10 0CEV Packaging: Tray Applications: Ethernet Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 420-TEPBGA (35x35) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 138439-CA91L8260B-100CEV
Packaging: Tray
Applications: Ethernet
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 420-TEPBGA (35x35)
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCI Interface IC - CA91L8260B-100CEV - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
PCI Interface IC
CA91L8260B-100CEV
PCI Interface IC CA91L8260B-100CEV
PCI Interface IC PowerSpanII Single

PCI Interface IC PowerSpanII Single

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 138439-CA91L8260B-100CEV CA91L8260B-100CEV
Product Name Interface - Interface - Specialized - CA91L8260B-100CEV PCI Interface IC
Supply Voltage Other; 2.5V~ 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-G-GQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 4972268 - RS Components, Ltd.
Specs
Device Type Receiver; Receiver
Features RoHS
Package Type SOIC; Soic
View Details