Integrated Device Technology Interface - Interface - Specialized - AMB0780L4RJ8 AMB0780L4RJ8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142699-AMB0780L4RJ8 Packaging: Reel - TR Applications: Buffer Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 655-FCBGA (19.5x24.5) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142699-AMB0780L4RJ8 Packaging: Reel - TR Applications: Buffer Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 655-FCBGA (19.5x24.5) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AMB0780L4RJ8 - 142699-AMB0780L4RJ8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AMB0780L4RJ8
142699-AMB0780L4RJ8
Interface - Interface - Specialized - AMB0780L4RJ8 142699-AMB0780L4RJ8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142699-AMB0780L4RJ8 Packaging: Reel - TR Applications: Buffer Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 655-FCBGA (19.5x24.5) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 142699-AMB0780L4RJ8
Packaging: Reel - TR
Applications: Buffer
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 655-FCBGA (19.5x24.5)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 142699-AMB0780L4RJ8
Product Name Interface - Interface - Specialized - AMB0780L4RJ8
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
Power Switch ICs - 1464839P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details