Integrated Device Technology Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0582C1RJ8 AMB0582C1RJ8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139486-AMB0582C1RJ8 Packaging: Reel - TR Type: Buffer, ReDriver Number of Channels: 1 Data Rate (Max): 4.8Gbps Categories: Integrated Circuits Case / Package: 655-FCBGA (19.5x24.5) Alternative Parts (Cross-Reference): SN75DP118RHHR; AMB0582C1RJ; LTC1694IS5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139486-AMB0582C1RJ8 Packaging: Reel - TR Type: Buffer, ReDriver Number of Channels: 1 Data Rate (Max): 4.8Gbps Categories: Integrated Circuits Case / Package: 655-FCBGA (19.5x24.5) Alternative Parts (Cross-Reference): SN75DP118RHHR; AMB0582C1RJ; LTC1694IS5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0582C1RJ8 - 139486-AMB0582C1RJ8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0582C1RJ8
139486-AMB0582C1RJ8
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0582C1RJ8 139486-AMB0582C1RJ8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139486-AMB0582C1RJ8 Packaging: Reel - TR Type: Buffer, ReDriver Number of Channels: 1 Data Rate (Max): 4.8Gbps Categories: Integrated Circuits Case / Package: 655-FCBGA (19.5x24.5) Alternative Parts (Cross-Reference): SN75DP118RHHR; AMB0582C1RJ; LTC1694IS5#TRMPBF; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 139486-AMB0582C1RJ8
Packaging: Reel - TR
Type: Buffer, ReDriver
Number of Channels: 1
Data Rate (Max): 4.8Gbps
Categories: Integrated Circuits
Case / Package: 655-FCBGA (19.5x24.5)
Alternative Parts (Cross-Reference): SN75DP118RHHR; AMB0582C1RJ; LTC1694IS5#TRMPBF;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 756-AMB0582C1RJ8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-AMB0582C1RJ8
Interface Transceiver IC 756-AMB0582C1RJ8
IC REDRIVER 1CH 4.8GBPS 655FCBGA Product overview: AMB0582C1RJ8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-AMB0582C1RJ8 can be used for catalog matching and distributor lookup.

IC REDRIVER 1CH 4.8GBPS 655FCBGA Product overview: AMB0582C1RJ8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-AMB0582C1RJ8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 139486-AMB0582C1RJ8 756-AMB0582C1RJ8
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0582C1RJ8 Interface Transceiver IC
Device Type Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details