Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 078032-AMB0483D0RJ8
Packaging: Reel - TR
Applications: Buffer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 655-FCBGA (19.5x24.5)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC MEMORY BUFFER ADV DIMM 655BGA Product overview: AMB0483D0RJ8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-AMB0483D0RJ8 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 078032-AMB0483D0RJ8 | 754-AMB0483D0RJ8 |
| Product Name | Interface - Interface - Specialized - AMB0483D0RJ8 | Interface Transceiver IC |
| Device Type | Buffer | Transceiver |