Integrated Device Technology Interface - Interface - Specialized - AMB0483D0RJ AMB0483D0RJ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 140394-AMB0483D0RJ Packaging: Tray Applications: Buffer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 655-FCBGA (19.5x24.5) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 140394-AMB0483D0RJ Packaging: Tray Applications: Buffer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 655-FCBGA (19.5x24.5) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AMB0483D0RJ - 140394-AMB0483D0RJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AMB0483D0RJ
140394-AMB0483D0RJ
Interface - Interface - Specialized - AMB0483D0RJ 140394-AMB0483D0RJ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 140394-AMB0483D0RJ Packaging: Tray Applications: Buffer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 655-FCBGA (19.5x24.5) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 140394-AMB0483D0RJ
Packaging: Tray
Applications: Buffer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 655-FCBGA (19.5x24.5)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 140394-AMB0483D0RJ
Product Name Interface - Interface - Specialized - AMB0483D0RJ
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3069-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
3 suppliers