Integrated Device Technology Advanced Memory Buffer for FB-DIMM Modules AMB0482C1RJ8

Description
JEDEC compliant Advanced Memory Buffer for Fully buffered DIMMs. 3.2, and 4.0 Gb/s serial speeds ( DDR2 -533, and 667 DRAM ). Support for up to eight DIMMs per channel.
Request a Quote Datasheet
Description
JEDEC compliant Advanced Memory Buffer for Fully buffered DIMMs. 3.2, and 4.0 Gb/s serial speeds ( DDR2 -533, and 667 DRAM ). Support for up to eight DIMMs per channel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Memory Buffer for FB-DIMM Modules - AMB0482C1RJ8 - Integrated Device Technology
San Jose, CA, USA
Advanced Memory Buffer for FB-DIMM Modules
AMB0482C1RJ8
Advanced Memory Buffer for FB-DIMM Modules AMB0482C1RJ8
JEDEC compliant Advanced Memory Buffer for Fully buffered DIMMs. 3.2, and 4.0 Gb/s serial speeds ( DDR2 -533, and 667 DRAM ). Support for up to eight DIMMs per channel.

JEDEC compliant Advanced Memory Buffer for Fully buffered DIMMs. 3.2, and 4.0 Gb/s serial speeds ( DDR2 -533, and 667 DRAM ). Support for up to eight DIMMs per channel.

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0482C1RJ8 - 133883-AMB0482C1RJ8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0482C1RJ8
133883-AMB0482C1RJ8
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0482C1RJ8 133883-AMB0482C1RJ8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 133883-AMB0482C1RJ8 Packaging: Reel - TR Type: Buffer, ReDriver Data Rate (Max): 4.8Gbps Categories: Integrated Circuits Case / Package: 655-FCBGA (19.5x24.5) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 133883-AMB0482C1RJ8
Packaging: Reel - TR
Type: Buffer, ReDriver
Data Rate (Max): 4.8Gbps
Categories: Integrated Circuits
Case / Package: 655-FCBGA (19.5x24.5)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 756-AMB0482C1RJ8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-AMB0482C1RJ8
Interface Transceiver IC 756-AMB0482C1RJ8
IC REDRIVER 4.8GBPS 655FCBGA Product overview: AMB0482C1RJ8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-AMB0482C1RJ8 can be used for catalog matching and distributor lookup.

IC REDRIVER 4.8GBPS 655FCBGA Product overview: AMB0482C1RJ8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-AMB0482C1RJ8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number AMB0482C1RJ8 133883-AMB0482C1RJ8 756-AMB0482C1RJ8
Product Name Advanced Memory Buffer for FB-DIMM Modules Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0482C1RJ8 Interface Transceiver IC
Device Type Buffer Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details