Integrated Device Technology Interface Transceiver IC AMB0482C1RJ

Description
IC REDRIVER 4.8GBPS 655FCBGA Product overview: AMB0482C1RJ from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-AMB0482C1RJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REDRIVER 4.8GBPS 655FCBGA Product overview: AMB0482C1RJ from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-AMB0482C1RJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 756-AMB0482C1RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-AMB0482C1RJ
Interface Transceiver IC 756-AMB0482C1RJ
IC REDRIVER 4.8GBPS 655FCBGA Product overview: AMB0482C1RJ from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-AMB0482C1RJ can be used for catalog matching and distributor lookup.

IC REDRIVER 4.8GBPS 655FCBGA Product overview: AMB0482C1RJ from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-AMB0482C1RJ can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0482C1RJ - 722158-AMB0482C1RJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0482C1RJ
722158-AMB0482C1RJ
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0482C1RJ 722158-AMB0482C1RJ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 722158-AMB0482C1RJ Packaging: Tray Type: Buffer, ReDriver Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 655-FCBGA (24.5x19.5) Status: Obsolete Manufacturer Package: 655-FBGA, FCBGA Data Rate (Maximum): 4.8Gbps Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Family Part Number: IDTAMB0482 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 722158-AMB0482C1RJ
Packaging: Tray
Type: Buffer, ReDriver
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 655-FCBGA (24.5x19.5)
Status: Obsolete
Manufacturer Package: 655-FBGA, FCBGA
Data Rate (Maximum): 4.8Gbps
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: IDTAMB0482
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 756-AMB0482C1RJ 722158-AMB0482C1RJ
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0482C1RJ
Device Type Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3216M-C-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Line Interface ICs - 1922830P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers