IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R Product overview: AMB0480A5RJ8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-AMB0480A5RJ8 can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 768495-AMB0480A5RJ8
Packaging: Reel package
Type: Buffer, ReDriver
Package: 655-FBGA, FCBGA
Operating Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: AMB0480
Categories: Integrated Circuits (ICs)
Manufacturer Package: 655-FCBGA (19.5x24.5)
Data Rate (Maximum): 4Gbps
Alternative Parts (Cross-Reference): AMB0480A5RJ; AMB0680L4RJ8; AMB0680L4RJ;
Introduction Date: April 07, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 756-AMB0480A5RJ8 | 768495-AMB0480A5RJ8 |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0480A5RJ8 |
| Device Type | Transceiver | Buffer |