Integrated Device Technology Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0480A5RJ AMB0480A5RJ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 103807-AMB0480A5RJ Packaging: Tray Type: Buffer, ReDriver Data Rate (Max): 4Gbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 655-FCBGA (19.5x24.5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 103807-AMB0480A5RJ Packaging: Tray Type: Buffer, ReDriver Data Rate (Max): 4Gbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 655-FCBGA (19.5x24.5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0480A5RJ - 103807-AMB0480A5RJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0480A5RJ
103807-AMB0480A5RJ
Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0480A5RJ 103807-AMB0480A5RJ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 103807-AMB0480A5RJ Packaging: Tray Type: Buffer, ReDriver Data Rate (Max): 4Gbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 655-FCBGA (19.5x24.5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 103807-AMB0480A5RJ
Packaging: Tray
Type: Buffer, ReDriver
Data Rate (Max): 4Gbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 655-FCBGA (19.5x24.5)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 103807-AMB0480A5RJ
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - AMB0480A5RJ
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE5517A-R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1907096P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details