Integrated Device Technology 19-output DB1900Z Low-Power Derivative 9ZXL1950BKLF

Description
The 9ZXL1950 is a DB1900Z derivative buffer utilizing Low-Power HCSL ( LP - HCSL ) outputs to increase edge rates on long traces, reduce board space, and reduce power consumption more than 50% from the original 9ZX21901 .It is pin-compatible to the 9ZXL1930 and fully integrates the output terminations. It is pin-compatible to the 9ZXL1930 and fully integrates the output terminations. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.
Datasheet
Description
The 9ZXL1950 is a DB1900Z derivative buffer utilizing Low-Power HCSL ( LP - HCSL ) outputs to increase edge rates on long traces, reduce board space, and reduce power consumption more than 50% from the original 9ZX21901 .It is pin-compatible to the 9ZXL1930 and fully integrates the output terminations. It is pin-compatible to the 9ZXL1930 and fully integrates the output terminations. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19-output DB1900Z Low-Power Derivative - 9ZXL1950BKLF - Integrated Device Technology
San Jose, CA, USA
19-output DB1900Z Low-Power Derivative
9ZXL1950BKLF
19-output DB1900Z Low-Power Derivative 9ZXL1950BKLF
The 9ZXL1950 is a DB1900Z derivative buffer utilizing Low-Power HCSL ( LP - HCSL ) outputs to increase edge rates on long traces, reduce board space, and reduce power consumption more than 50% from the original 9ZX21901 .It is pin-compatible to the 9ZXL1930 and fully integrates the output terminations. It is pin-compatible to the 9ZXL1930 and fully integrates the output terminations. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.

The 9ZXL1950 is a DB1900Z derivative buffer utilizing Low-Power HCSL ( LP - HCSL ) outputs to increase edge rates on long traces, reduce board space, and reduce power consumption more than 50% from the original 9ZX21901 .It is pin-compatible to the 9ZXL1930 and fully integrates the output terminations. It is pin-compatible to the 9ZXL1930 and fully integrates the output terminations. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9ZXL1950BKLF
Product Name 19-output DB1900Z Low-Power Derivative
Device Type Buffer
Supply Voltage 3.3V; Other; 1.05-3.30
Pd 614 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-89629013X - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-CLCC
View Details
RF and mmW Front End Module - SE2438T-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3V; Other; 3
Package Type QFNL; QFN
View Details
3 suppliers
1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details