The 9ZXL1231 meets the demanding requirements of the Intel DB1200ZL specification, including the critical low-drift requirements of Intel CPUs.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 9ZXL1231AKLFT |
| Product Name | DB1200ZL 12-Output Low Power HCSL Buffer |
| Device Type | Buffer |
| Supply Voltage | 3.3V; Other; 1.05-3.30 |
| Pd | 445 milliwatts |