Integrated Device Technology 6-Output Low-power Buffer for PCIe Gen1-2-3 and QPI with Zo=85 Ohms 9ZXL0651AKLFT

Description
The 9ZXL0651 is a low-power 6-output differential buffer that meets all the performance requirements of the Intel DB1200Z specification. It consumes 50% less power than standard HCSL devices and has internal terminations to allow direct connection to 85 ohm transmission lines. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.
Datasheet
Description
The 9ZXL0651 is a low-power 6-output differential buffer that meets all the performance requirements of the Intel DB1200Z specification. It consumes 50% less power than standard HCSL devices and has internal terminations to allow direct connection to 85 ohm transmission lines. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Output Low-power Buffer for PCIe Gen1-2-3 and QPI with Zo=85 Ohms - 9ZXL0651AKLFT - Integrated Device Technology
San Jose, CA, USA
6-Output Low-power Buffer for PCIe Gen1-2-3 and QPI with Zo=85 Ohms
9ZXL0651AKLFT
6-Output Low-power Buffer for PCIe Gen1-2-3 and QPI with Zo=85 Ohms 9ZXL0651AKLFT
The 9ZXL0651 is a low-power 6-output differential buffer that meets all the performance requirements of the Intel DB1200Z specification. It consumes 50% less power than standard HCSL devices and has internal terminations to allow direct connection to 85 ohm transmission lines. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.

The 9ZXL0651 is a low-power 6-output differential buffer that meets all the performance requirements of the Intel DB1200Z specification. It consumes 50% less power than standard HCSL devices and has internal terminations to allow direct connection to 85 ohm transmission lines. It is suitable for PCI -Express Gen1/2/3 or QPI / UPI applications, and uses a fixed external feedback to maintain low drift for demanding QPI / UPI applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9ZXL0651AKLFT
Product Name 6-Output Low-power Buffer for PCIe Gen1-2-3 and QPI with Zo=85 Ohms
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 445 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1231929-54F193/BEA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers
Interface Transceiver IC - 702-SI3011-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details