Integrated Device Technology 19-output DB1900Z Compliant Buffer 9ZX21901BKLF

Description
The 9ZX21901B is a version of the Intel DB1900Z Differential Buffer with an ajdustable external feedback path allowing the user to eliminate trace delays from their design. It is suitable for PCIe Gen3 or QPI applications. The part is backwards compatible to PCIe Gen1 and Gen2. The device maintains low drift for critical QPI applications. In bypass mode, the IDT9ZX21901 can provide outputs up to 400MHz. See the 9ZX21901C for a fixed external feedback path.
Datasheet
Description
The 9ZX21901B is a version of the Intel DB1900Z Differential Buffer with an ajdustable external feedback path allowing the user to eliminate trace delays from their design. It is suitable for PCIe Gen3 or QPI applications. The part is backwards compatible to PCIe Gen1 and Gen2. The device maintains low drift for critical QPI applications. In bypass mode, the IDT9ZX21901 can provide outputs up to 400MHz. See the 9ZX21901C for a fixed external feedback path.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19-output DB1900Z Compliant Buffer - 9ZX21901BKLF - Integrated Device Technology
San Jose, CA, USA
19-output DB1900Z Compliant Buffer
9ZX21901BKLF
19-output DB1900Z Compliant Buffer 9ZX21901BKLF
The 9ZX21901B is a version of the Intel DB1900Z Differential Buffer with an ajdustable external feedback path allowing the user to eliminate trace delays from their design. It is suitable for PCIe Gen3 or QPI applications. The part is backwards compatible to PCIe Gen1 and Gen2. The device maintains low drift for critical QPI applications. In bypass mode, the IDT9ZX21901 can provide outputs up to 400MHz. See the 9ZX21901C for a fixed external feedback path.

The 9ZX21901B is a version of the Intel DB1900Z Differential Buffer with an ajdustable external feedback path allowing the user to eliminate trace delays from their design. It is suitable for PCIe Gen3 or QPI applications. The part is backwards compatible to PCIe Gen1 and Gen2. The device maintains low drift for critical QPI applications. In bypass mode, the IDT9ZX21901 can provide outputs up to 400MHz. See the 9ZX21901C for a fixed external feedback path.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9ZX21901BKLF
Product Name 19-output DB1900Z Compliant Buffer
Device Type Buffer
Supply Voltage 3.3V
Pd 1350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Telecom - SI32173-C-FM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology ISI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details