Texas Instruments Signal Switches, Multiplexers, Decoders 74CB3Q3305DCURE4

Description
Bus Switch 1 x 1:1 8-VSSOP
Datasheet
Description
Bus Switch 1 x 1:1 8-VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 74CB3Q3305DCURE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CB3Q3305DCURE4
Signal Switches, Multiplexers, Decoders 74CB3Q3305DCURE4
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3305DCURE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74CB3Q3305DCURE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CB3Q3305DCURE4
IC BUS SWITCH 1 X 1:1 8VSSOP

IC BUS SWITCH 1 X 1:1 8VSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74CB3Q3305DCURE4 74CB3Q3305DCURE4
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT238PW-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 5442AFMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 0.8000 to 16 mA
View Details