PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode 8-SOIC -40 to 85
200MHz Clock Buffer, 4-Out, LVTTL In, 3.3V, SOIC Product overview: CDCVF2505D from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2505D can be used for catalog matching and distributor lookup.
"PLL Clock Driver IC 200MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 013029-CDCVF2505D
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): CDCVF2505PWG4; CDCVF2505DR; CDCVF2505PWR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC 3.3V PLL CLOCK DRVR 8-SOIC
IC PLL CLOCK DRIVER 8SOIC
PLL Clock Driver IC 200MHz 1 8-SOIC (0.154", 3.90mm Width)
PLL CLOCK DRIVER, SMD, 2505, SOIC8; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2505D | 728-CDCVF2505D | 296-6723-5-ND | 013029-CDCVF2505D | CDCVF2505D | CDCVF2505D | CDCVF2505D | 26AJ5385 |
| Product Name | CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode | 200MHz 3.3V SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505D | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Pll Clock Driver, Smd, 2505, Soic8; Msl Texas Instruments |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Clock Generator | Clock Generator | Yes with Bypass; Clock Generator | Clock Driver | Real Time Clock; Clock Driver; Clock Generator | |
| Package Type | SOIC,TSSOP | Rail/Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |