Integrated Device Technology 18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX 9EX21801AKLF

Description
The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.
Datasheet
Description
The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX - 9EX21801AKLF - Integrated Device Technology
San Jose, CA, USA
18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX
9EX21801AKLF
18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX 9EX21801AKLF
The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.

The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9EX21801AKLF
Product Name 18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 1228 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers