Integrated Device Technology 18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX 9EX21801AKILFT

Description
The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.
Datasheet
Description
The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX - 9EX21801AKILFT - Integrated Device Technology
San Jose, CA, USA
18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX
9EX21801AKILFT
18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX 9EX21801AKILFT
The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.

The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9EX21801AKILFT
Product Name 18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-9054301MQA - Lingto Electronic Limited
Specs
Technology CMOS
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details
Telecom - SI3205-D-GS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Line Interface ICs - 1112199 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details