Integrated Device Technology 18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX 9EX21801AKILF

Description
The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.
Datasheet
Description
The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX - 9EX21801AKILF - Integrated Device Technology
San Jose, CA, USA
18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX
9EX21801AKILF
18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX 9EX21801AKILF
The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.

The 9EX21801 provides 18 output clocks for PCIe Gen2 (100MHz) or QPI (133MHz) applications. The 9EX21801 has 4 selectable SMBus addresses, and dedicated CKPWRGD / PD # and VDDA pins for easy board design. A differential CPU clock from a CK410B + main clock generator, such as the 932S421, drives the 9EX21801 . In fanout mode, the 9EX21801 provides outputs up to 400MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9EX21801AKILF
Product Name 18 Output PCIe G2/QPI Differential Buffer With 2:1 Input MUX
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers